Search
Filters

IRFP3006PBF

Part No : IRFP3006PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 257A TO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,962 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 195A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 300nC @ 10V
Max Input Capacitance 8970pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 375W (Tc)
Maximum Rds On at Id,Vgs 2.5 mOhm @ 170A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Win Source Part Number 1046985-IRFP3006PBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
IRFP3006PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-247AC Through Hole package. The features include 60V drain-source breakdown voltage, 195A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFP3006PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 195A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 300nC @ 10V
Max Input Capacitance 8970pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 375W (Tc)
Maximum Rds On at Id,Vgs 2.5 mOhm @ 170A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Win Source Part Number 1046985-IRFP3006PBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFP3006PBF
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
IRFP3006PBF Price

IRFP3006PBF Datasheet
IRFP3006PBF Application

IRFP3006PBF Replacement
IRFP3006PBF Pdf

IRFP3006PBF Pinout
IRFP3006PBF Image

IRFP3006PBF Picture
IRFP3006PBF In Stock

IRFP3006PBF Distributor
IRFP3006PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP TANT 68UF 20V 10% 2917
80
IC MCU 8BIT 16KB FLASH 42PSDIP
1770
IC 16CH ANALOG SWITCH 8SOIC
500
IC GATE NOR 3CH 3-INP 14-SOIC
918
SILICON PLANAR ZENER DIODES
327
TVS DIODE 5VWM 13VC SOT363
1200
IC CNTRLR HOT SWAP DUAL 10-DFN
125

Top Sellers