Search
Filters

IRFR48ZTRLPBF

MOSFET N-CH 55V 42A DPAK
Manufacturer: Infineon Technologies
rohs
Availability: 1 In Stock
IRFR48ZTRLPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-PAK (TO-252AA) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 42A (Tc) continuous drain current at 25°C ,4V @ 50μA gate-source threshold voltage. IRFR48ZTRLPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 11 mOhm @ 37A, 10V
Power Dissipation (Max) 91W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1720pF @ 25V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 4V @ 50μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Continuous Drain Current at 25°C 42A (Tc)
Case / Package D-PAK (TO-252AA)
Win Source Part Number 1040057-IRFR48ZTRLPBF
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
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 11 mOhm @ 37A, 10V
Power Dissipation (Max) 91W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1720pF @ 25V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 4V @ 50μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Continuous Drain Current at 25°C 42A (Tc)
Case / Package D-PAK (TO-252AA)
Win Source Part Number 1040057-IRFR48ZTRLPBF
IRFR48ZTRLPBF Price

IRFR48ZTRLPBF Datasheet
IRFR48ZTRLPBF Application

IRFR48ZTRLPBF Replacement
IRFR48ZTRLPBF Pdf

IRFR48ZTRLPBF Pinout
IRFR48ZTRLPBF Image

IRFR48ZTRLPBF Picture
IRFR48ZTRLPBF In Stock

IRFR48ZTRLPBF Distributor
IRFR48ZTRLPBF Transistors - FETs, MOSFETs - RF