Search
Filters

IRFR5505PBF

Part No : IRFR5505PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 55V 18A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,530 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 650pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 57W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 9.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1047083-IRFR5505PBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
IRFR5505PBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 55V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFR5505PBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 650pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 57W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 9.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1047083-IRFR5505PBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFR5505PBF
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
IRFR5505PBF Price

IRFR5505PBF Datasheet
IRFR5505PBF Application

IRFR5505PBF Replacement
IRFR5505PBF Pdf

IRFR5505PBF Pinout
IRFR5505PBF Image

IRFR5505PBF Picture
IRFR5505PBF In Stock

IRFR5505PBF Distributor
IRFR5505PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DGTL ISO 5KV 4CH GEN PURP 16SOIC
817
OPTOISOLATOR 5.3KV TRIAC 6DIP
6
IC TXRX RS485/RS422 60V 8-SOIC
10
P-Channel 1.8-V (G-S) MOSFET
38
IC OFFLINE SWIT CV/CC HV 8SOIC
454
IC LI-ION BATT PROTECT SOT23-6
229
TRANS PNP 100V 3.5A SOT89
2000

Top Sellers