Search
Filters

IRFR7440PBF

MOSFET N CH 40V 90A DPAK
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Availability: 32,526 In Stock
IRFR7440PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 40V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,3.9V @ 100μA gate-source threshold voltage. IRFR7440PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.9V @ 100μA
Max Gate Charge 134nC @ 10V
Max Input Capacitance 4610pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 90A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047086-IRFR7440PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.9V @ 100μA
Max Gate Charge 134nC @ 10V
Max Input Capacitance 4610pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 90A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047086-IRFR7440PBF
IRFR7440PBF Price

IRFR7440PBF Datasheet
IRFR7440PBF Application

IRFR7440PBF Replacement
IRFR7440PBF Pdf

IRFR7440PBF Pinout
IRFR7440PBF Image

IRFR7440PBF Picture
IRFR7440PBF In Stock

IRFR7440PBF Distributor
IRFR7440PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LC2MOS Quad SPST Switches ADG441/ADG442/ADG444
2154
IC TEMP SNSR TRIPL REMOTE 16QFN
137
IC PCI-EXPRESS/BUS BRIDGE 167BGA
4985
EPITAXIAL PLANAR NPN TRANSISTOR
3000
IC HEX INVERTER 14-SOIC
3108
DIODE, FAST, 1A, 1000V, 500NS, S
21000