We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

IRFS4510PBF

Part No : IRFS4510PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 61A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 3180pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 13.9 mOhm @ 37A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1047144-IRFS4510PBF
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
IRFS4510PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 61A (Tc) continuous drain current at 25°C ,4V @ 100μA gate-source threshold voltage. IRFS4510PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 3180pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 13.9 mOhm @ 37A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1047144-IRFS4510PBF
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFS4510PBF
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
IRFS4510PBF Price

IRFS4510PBF Datasheet
IRFS4510PBF Application

IRFS4510PBF Replacement
IRFS4510PBF Pdf

IRFS4510PBF Pinout
IRFS4510PBF Image

IRFS4510PBF Picture
IRFS4510PBF In Stock

IRFS4510PBF Distributor
IRFS4510PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DUAL-PORT, LOW-POWER DIFFERENTIAL xDSL LINE DRIVER AMPLIFIERS
SUPER-MINI SCHOTTKY DIODES
300
TVS DIODE 154VWM 246VC DO-214AA
610
IC DIFF BUS TXRX 8-SOIC
1565
IC D/A CONV 12BIT SERIAL 16-SOIC
101
IC DRIVER DARL 8CH 50V.5A 18-SO
100mA VOLTAGE REGULATOR
28