Search
Filters

IRFS4510TRLPBF

MOSFET N-CH 100V 61A D2PAK
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
55+
€0.899
€49.451
130+
€0.710
€92.313
425+
€0.639
€271.575
Availability: 500 In Stock
This product has a minimum quantity of 55
IRFS4510TRLPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 61A (Tc) continuous drain current at 25°C ,4V @ 100μA gate-source threshold voltage. IRFS4510TRLPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 3180pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 13.9 mOhm @ 37A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047145-IRFS4510TRLPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 3180pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 13.9 mOhm @ 37A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047145-IRFS4510TRLPBF
IRFS4510TRLPBF Price

IRFS4510TRLPBF Datasheet
IRFS4510TRLPBF Application

IRFS4510TRLPBF Replacement
IRFS4510TRLPBF Pdf

IRFS4510TRLPBF Pinout
IRFS4510TRLPBF Image

IRFS4510TRLPBF Picture
IRFS4510TRLPBF In Stock

IRFS4510TRLPBF Distributor
IRFS4510TRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH-PERFORMANCE OPERATIONAL AMPLIFIER
71
DIODE 1A 800V 75NS DO-214AC
3600
IC GAS GAUGE LITH-ION 16-SOIC
9
MOSFET 2N-CH 20V 3A 6TSOP
30000
TRANS NPN BIPO 70MA 10V SSFP
12000
IC BUS SWITCH 24BIT LV 56-TSSOP
10