Search
Filters

IRFTS8342TRPBF

Part No :
IRFTS8342TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 8.2A 6TSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
245+
€0.200
€49.075
570+
€0.170
€96.608
885+
€0.164
€144.883
1,215+
€0.159
€193.057
1,565+
€0.154
€241.135
2,085+
€0.139
€289.131
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,500 pieces can ship immediately
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 4.8nC @ 4.5V
Max Input Capacitance 560pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 19 mOhm @ 8.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6
Win Source Part Number 1047192-IRFTS8342TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
IRFTS8342TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 6-TSOP SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8.2A (Ta) continuous drain current at 25°C ,2.35V @ 25μA gate-source threshold voltage. IRFTS8342TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 4.8nC @ 4.5V
Max Input Capacitance 560pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 19 mOhm @ 8.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6
Win Source Part Number 1047192-IRFTS8342TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFTS8342TRPBF
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
IRFTS8342TRPBF Price

IRFTS8342TRPBF Datasheet
IRFTS8342TRPBF Application

IRFTS8342TRPBF Replacement
IRFTS8342TRPBF Pdf

IRFTS8342TRPBF Pinout
IRFTS8342TRPBF Image

IRFTS8342TRPBF Picture
IRFTS8342TRPBF In Stock

IRFTS8342TRPBF Distributor
IRFTS8342TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
4.5A, 500kHz Step-Down Switching Regulator
17
IC DVR HALF BRIDGE TRPL 14SOIC
68
8-Channel, 10-Bit/12-Bit, 1.25Msps Sampling ADCs
6
IC REG LDO 1.8V/2.8V 10DFN
300
IC 8BIT ADDRESSBL LATCH 16TSSOP
5236
Flyback Power Factor Controller
100
MOSFET N-CH 250V 4A DPAK
1581
IC LED DRIVER LIN DIM 25MA 16SO
208
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
300

Top Sellers