Search
Filters

IRFU48ZPBF

MOSFET N-CH 55V 42A I-PAK
Manufacturer: Infineon Technologies
rohs
Availability: 1 In Stock
IRFU48ZPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in IPAK (TO-251) Through Hole package. The features include 55V drain-source breakdown voltage, 42A (Tc) continuous drain current at 25°C ,4V @ 50μA gate-source threshold voltage. IRFU48ZPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 50μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1720pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 91W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 37A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package IPAK (TO-251)
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1040388-IRFU48ZPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 50μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1720pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 91W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 37A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package IPAK (TO-251)
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1040388-IRFU48ZPBF
IRFU48ZPBF Price

IRFU48ZPBF Datasheet
IRFU48ZPBF Application

IRFU48ZPBF Replacement
IRFU48ZPBF Pdf

IRFU48ZPBF Pinout
IRFU48ZPBF Image

IRFU48ZPBF Picture
IRFU48ZPBF In Stock

IRFU48ZPBF Distributor
IRFU48ZPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Quad, 16-/14-/12-Bit nanoDAC
34
CABLE 2COND 12AWG WHITE 100'
3340
IC RX FSK 315-915MHZ 20QFN
8551
400mA Sub-Miniature Adjustable DC-DC Converter Optimized for RF Power Amplifiers
38112
IC HEX INVERTER 14SO
14611