Search
Filters

IRL2505L

Part No : IRL2505L
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 104A TO-262
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,459 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 104A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 130nC @ 5V
Max Input Capacitance 5000pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.8W (Ta), 200W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 54A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-262
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1047433-IRL2505L
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
IRL2505L, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-262 Through Hole package. The features include 55V drain-source breakdown voltage, 104A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRL2505L is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 104A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 130nC @ 5V
Max Input Capacitance 5000pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.8W (Ta), 200W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 54A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-262
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1047433-IRL2505L
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRL2505L
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
IRL2505L Price

IRL2505L Datasheet
IRL2505L Application

IRL2505L Replacement
IRL2505L Pdf

IRL2505L Pinout
IRL2505L Image

IRL2505L Picture
IRL2505L In Stock

IRL2505L Distributor
IRL2505L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CCD SIGNAL PROCESSOR 176LQFP
180
IC LINE DVR STER ADJ-GAIN 20-QFN
59
1A Low Dropout Positive Voltage Regulator
2
Zener Diodes with Surge Current Specification
1200
5-BIT SHIFT REGISTERS
12
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
30
Secure MCU 16bit OPTIGA™ TPM CISC 6KB 3.3V 28-Pin TSSOP
861
HIGH-SPEED 32K x 16 DUAL-PORT STATIC RAM
50

Top Sellers