Search
Filters

IRL2505STRR

Part No : IRL2505STRR
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 104A D2PAK
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Power Dissipation (Max) 3.8W (Ta), 200W (Tc)
Maximum Gate-Source Voltage ±16V
Max Gate Charge 130nC @ 5V
Gate-Source Threshold Voltage 2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Input Capacitance 5000pF @ 25V
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Maximum Rds On at Id,Vgs 8 mOhm @ 54A, 10V
Win Source Part Number 1047434-IRL2505STRR
Continuous Drain Current at 25°C 104A (Tc)
IRL2505STRR, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 55V drain-source breakdown voltage, 104A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRL2505STRR is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Power Dissipation (Max) 3.8W (Ta), 200W (Tc)
Maximum Gate-Source Voltage ±16V
Max Gate Charge 130nC @ 5V
Gate-Source Threshold Voltage 2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Input Capacitance 5000pF @ 25V
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Maximum Rds On at Id,Vgs 8 mOhm @ 54A, 10V
Win Source Part Number 1047434-IRL2505STRR
Continuous Drain Current at 25°C 104A (Tc)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRL2505STRR
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
IRL2505STRR Price

IRL2505STRR Datasheet
IRL2505STRR Application

IRL2505STRR Replacement
IRL2505STRR Pdf

IRL2505STRR Pinout
IRL2505STRR Image

IRL2505STRR Picture
IRL2505STRR In Stock

IRL2505STRR Distributor
IRL2505STRR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Phase Control SCR, 8 A
156
IC GATE AND 4CH 2-INP 14-SOIC
1000
RES ARRAY 4 RES 20K OHM 8SOIC
200
Dual N-Channel 100-V (D-S) MOSFET
6
MOSFET N-CH 30V 70A D2PAK
120
Silicon N-Channel MOSFET High-Speed Power Switching
302

Top Sellers