Search
Filters

IRL3102STRLPBF

Part No : IRL3102STRLPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 61A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,973 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 7V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 58nC @ 4.5V
Max Input Capacitance 2500pF @ 15V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 89W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 37A, 7V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1047440-IRL3102STRLPBF
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 800
IRL3102STRLPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 20V drain-source breakdown voltage, 61A (Tc) continuous drain current at 25°C ,700mV @ 250μA gate-source threshold voltage. IRL3102STRLPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 61A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 7V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 58nC @ 4.5V
Max Input Capacitance 2500pF @ 15V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 89W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 37A, 7V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1047440-IRL3102STRLPBF
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 800
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRL3102STRLPBF
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
IRL3102STRLPBF Price

IRL3102STRLPBF Datasheet
IRL3102STRLPBF Application

IRL3102STRLPBF Replacement
IRL3102STRLPBF Pdf

IRL3102STRLPBF Pinout
IRL3102STRLPBF Image

IRL3102STRLPBF Picture
IRL3102STRLPBF In Stock

IRL3102STRLPBF Distributor
IRL3102STRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 100A LFPAK
3
Frequency Mixer
30
Octal D-type transparent latch; 3-state
3222
HIGH-EFFICIENCY STEP-DOWN LOW POWER DC-DC CONVERTER | IC REG BUCK 1.9V 600MA 10VSSOP
2
Dual synchronous step-down controller with adjustable output voltages plus LDO
120
Ultra low capacitance double rail-to-rail ESD protection
15725

Top Sellers