Search
Filters

IRL3714PBF

Part No :
IRL3714PBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 36A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,145 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 9.7nC @ 4.5V
Max Input Capacitance 670pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 47W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1047470-IRL3714PBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Quantity per package 50
IRL3714PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 20V drain-source breakdown voltage, 36A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. IRL3714PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 9.7nC @ 4.5V
Max Input Capacitance 670pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 47W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1047470-IRL3714PBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRL3714PBF
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
IRL3714PBF Price

IRL3714PBF Datasheet
IRL3714PBF Application

IRL3714PBF Replacement
IRL3714PBF Pdf

IRL3714PBF Pinout
IRL3714PBF Image

IRL3714PBF Picture
IRL3714PBF In Stock

IRL3714PBF Distributor
IRL3714PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Surface Mount Solid Polymer Aluminum Electrolytic Capacitors
400
Software-Selectable, Half-/Full-Duplex, Slew-Rate-Limited, 12Mbps, RS-485/RS-422 Transceivers in uMAX Package
19
IC DSP SHARC 266MHZ LP 196CSBGA
LM107QML Operational Amplifier
139
IC CLK BUFFER ZD HI DRV 16-SOIC
939

Top Sellers