Search
Filters

IRLHS6276TRPBF

MOSFET 2N-CH 20V 4.5A PQFN
Manufacturer: Infineon Technologies
rohs
Availability: 62,993 In Stock
IRLHS6276TRPBF, produced by Infineon Technologies, is a transistor in 6-PQFN (2x2) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 4.5A continuous drain current at 25°C ,1.1V @ 10μA gate-source threshold voltage. IRLHS6276TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 45 mOhm @ 3.4A, 4.5V
Gate-Source Threshold Voltage 1.1V @ 10μA
Max Gate Charge 3.1nC @ 4.5V
Max Input Capacitance 310pF @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-PQFN (2x2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047546-IRLHS6276TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 45 mOhm @ 3.4A, 4.5V
Gate-Source Threshold Voltage 1.1V @ 10μA
Max Gate Charge 3.1nC @ 4.5V
Max Input Capacitance 310pF @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-PQFN (2x2)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047546-IRLHS6276TRPBF
IRLHS6276TRPBF Price

IRLHS6276TRPBF Datasheet
IRLHS6276TRPBF Application

IRLHS6276TRPBF Replacement
IRLHS6276TRPBF Pdf

IRLHS6276TRPBF Pinout
IRLHS6276TRPBF Image

IRLHS6276TRPBF Picture
IRLHS6276TRPBF In Stock

IRLHS6276TRPBF Distributor
IRLHS6276TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
EVAL BOARD HMC189AMS8E
26553
TRIMMER 500K OHM 0.25W SMD
3500
IC CLK BUFFER 1:3 170MHZ 6SOT23
1979
IC OPAMP VFB 400MHZ 8SON
10000