Search
Filters

IRLR3715PBF

Part No : IRLR3715PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 54A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1060pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.8W (Ta), 71W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1047610-IRLR3715PBF
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
IRLR3715PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 20V drain-source breakdown voltage, 54A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. IRLR3715PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1060pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.8W (Ta), 71W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1047610-IRLR3715PBF
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLR3715PBF
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
IRLR3715PBF Price

IRLR3715PBF Datasheet
IRLR3715PBF Application

IRLR3715PBF Replacement
IRLR3715PBF Pdf

IRLR3715PBF Pinout
IRLR3715PBF Image

IRLR3715PBF Picture
IRLR3715PBF In Stock

IRLR3715PBF Distributor
IRLR3715PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
ZENER DIODES
1350
IC SUPERVISOR 2.70V HIGH SOT23
187
IC TRANSCEIVER HALF 1/1 8SOIC / LOW POWER 18V TOLERANT RS-485/RS-422 +3.3V TRANSCEIVERS
5
IC USB TO I2S BRIDGE 32QFN
34
IC REFLECTIVE SENSOR NPN SMT-RLS
143
DIODE ARRAY SCHOTTKY 40V ESV
16800
Low Voltage EPD TVS Diode For ESD and Latch-Up Protection
60

Top Sellers