Search
Filters

IRLU2703PBF

MOSFET N-CH 30V 23A I-PAK
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
165+
€0.280
€46.184
415+
€0.217
€90.014
1,430+
€0.189
€270.270
Availability: 1,049 In Stock
This product has a minimum quantity of 165
IRLU2703PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in IPAK (TO-251) Through Hole package. The features include 30V drain-source breakdown voltage, 23A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRLU2703PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 450pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package IPAK (TO-251)
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047672-IRLU2703PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 450pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package IPAK (TO-251)
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047672-IRLU2703PBF
IRLU2703PBF Price

IRLU2703PBF Datasheet
IRLU2703PBF Application

IRLU2703PBF Replacement
IRLU2703PBF Pdf

IRLU2703PBF Pinout
IRLU2703PBF Image

IRLU2703PBF Picture
IRLU2703PBF In Stock

IRLU2703PBF Distributor
IRLU2703PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OSC NCO 52MHZ 160-MQFP
119
IC MCU 8BIT 64KB FLASH 44PLCC
805
IC DIFF DRVR/RCVR PAIR 14-SOIC
3824
CAP TANT 10UF 10V 20% 1411
2000
IC OPAMP CHOPPER 700KHZ RRO 8SO
6863
CMOS QUAD EXCLUSIVE-OR GATE
25
Hi-Speed Universal Serial Bus PCI Host Controller
4884