Search
Filters

IRLZ34NL

Part No : IRLZ34NL
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 30A TO-262
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,254 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 25nC @ 5V
Max Input Capacitance 880pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.8W (Ta), 68W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-262
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1047702-IRLZ34NL
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
IRLZ34NL, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-262 Through Hole package. The features include 55V drain-source breakdown voltage, 30A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRLZ34NL is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 25nC @ 5V
Max Input Capacitance 880pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.8W (Ta), 68W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-262
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1047702-IRLZ34NL
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRLZ34NL
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
IRLZ34NL Price

IRLZ34NL Datasheet
IRLZ34NL Application

IRLZ34NL Replacement
IRLZ34NL Pdf

IRLZ34NL Pinout
IRLZ34NL Image

IRLZ34NL Picture
IRLZ34NL In Stock

IRLZ34NL Distributor
IRLZ34NL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Quad 2-Input NAND Schmitt Trigger
87
SINGLE-PHASE SILICON BRIDGE RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 6.0 Amperes)
75
IC REG LDO 4V 50MA SOT23-5
2697
TRIPLE 3-INPUT POSITIVE-NAND GATES
459
IC REG BST SWITCHD CAP INV 8SOIC
559
TrenchMOS standard level FET
Comparator with Reference
120

Top Sellers