Search
Filters

IRS29831PBF

IC LED DRIVER OFFLINE DIM 8DIP
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Availability: 12,638 In Stock
The IRS2983 is available in SO-8 package and offers superior protection with IR's advanced high-voltage IC design process, protected from excessive electrical stress.?The device also provides micro-power start, low quiescent current, latch immunity, electrostatic protection, noise immunity and other functions.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 11.5V
Maximum Supply Voltage 18V
Channel Output Current 650mA
Dimming Triac
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting Through Hole
Case / Package 8-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047842-IRS29831PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 11.5V
Maximum Supply Voltage 18V
Channel Output Current 650mA
Dimming Triac
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting Through Hole
Case / Package 8-DIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047842-IRS29831PBF
IRS29831PBF Price

IRS29831PBF Datasheet
IRS29831PBF Application

IRS29831PBF Replacement
IRS29831PBF Pdf

IRS29831PBF Pinout
IRS29831PBF Image

IRS29831PBF Picture
IRS29831PBF In Stock

IRS29831PBF Distributor
IRS29831PBF PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
Micro Chip Fuse
58873
IC COMPARATOR 12NS SINGLE 8SOIC
981
RELAY TELECOM DPDT 2A 3V
323
1kVDC Isolated 1W Dual Output DC/DC Converters
1
3kVDC Isolated 2W Single & Dual Output DC/DC Converters
78
IC REG BUCK ADJ 1A 8SOIC
472
OCTAL SERIAL SOLENOID DRIVER
1