Search
Filters

IRU1117-33CY

IC REG LDO 3.3V 0.8A SOT223
Manufacturer: Infineon Technologies
Availability: 1 In Stock
Infineon Technologies IRU1117-33CY, 800mA Fixed REG LDO, offers a maximum input voltage of 7V, with a 1.3V @ 1A maximum drop voltage. The IRU1117-33CY is fully intergrated into a SOT-223 package, opreating at different temperatures from 0°C to 125°C, with 3.3V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 1A
Output Current 800mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047888-IRU1117-33CY
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 1A
Output Current 800mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047888-IRU1117-33CY
IRU1117-33CY Price

IRU1117-33CY Datasheet
IRU1117-33CY Application

IRU1117-33CY Replacement
IRU1117-33CY Pdf

IRU1117-33CY Pinout
IRU1117-33CY Image

IRU1117-33CY Picture
IRU1117-33CY In Stock

IRU1117-33CY Distributor
IRU1117-33CY PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Small Footprint, Wide VIN Range Synchronous Step-Down DC/DC Controller
500
IEC Appliance Inlet C18 with Fuseholder 1- or 2-pole
14500
MOS FET Relays
46
TVS DIODE 33VWM 53.3VC SMA
136