Search
Filters

IRU1206-25CYTR

Part No :
IRU1206-25CYTR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V 1A SOT223
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1047896-IRU1206-25CYTR
Case / Package SOT-223
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 125°C
Control Protection Features Over Current, Over Temperature
Operating Supply Current 3mA to 50mA
Output Current 1A
Dropout Voltage-Max 0.65V @ 1A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 12V
Number of Regulators 1
Output Type Fixed
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Infineon Technologies IRU1206-25CYTR, 1A Fixed REG LDO, offers a maximum input voltage of 12V, with a 0.65V @ 1A maximum drop voltage. The IRU1206-25CYTR is fully intergrated into a SOT-223 package, opreating at different temperatures from 0°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1047896-IRU1206-25CYTR
Case / Package SOT-223
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 125°C
Control Protection Features Over Current, Over Temperature
Operating Supply Current 3mA to 50mA
Output Current 1A
Dropout Voltage-Max 0.65V @ 1A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 12V
Number of Regulators 1
Output Type Fixed
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRU1206-25CYTR
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
IRU1206-25CYTR Price

IRU1206-25CYTR Datasheet
IRU1206-25CYTR Application

IRU1206-25CYTR Replacement
IRU1206-25CYTR Pdf

IRU1206-25CYTR Pinout
IRU1206-25CYTR Image

IRU1206-25CYTR Picture
IRU1206-25CYTR In Stock

IRU1206-25CYTR Distributor
IRU1206-25CYTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANSISTOR SILICON P CHANNEL MOS TYPE
920
Sensor AFE System: Configurable AFE Potentiostat for Low-Power Chemical Sensing Applications
180
AC Input 4-Pin Phototransistor Optocoupler
1642
IC OVERVOLTAGE PROT CTRLR 8TDFN
205
16 Megabit (2048K x 8-bit / 1024K x 16-bit) Flash Memory With 4Kbytes Uniform Sector, CMOS 1.8 Volt-only
104
Fixed and Adjustable Current Limiting Power Distribution Switches | IC DISTRIBUTION SW 1.2A SOT23-5
2
IC AMP PREC SAMPLE & HOLD 8-DIP
8

Top Sellers