Search
Filters

ITS4142N

Part No : ITS4142N
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SWITCH HISIDE SMART SOT223-4
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.214
$54.630
100+
$1.028
$102.800
155+
$0.997
$154.535
210+
$0.965
$202.650
270+
$0.934
$252.180
360+
$0.841
$302.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Case / Package PG-SOT223-4
Temperature Range - Operating -30°C to 85°C (TA)
Features Auto Restart
Input Type Non-Inverting
Current - Output (Max) 1.4A
Supply Voltage - Operating Not Required
Voltage - Load 12 V to 45 V
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Win Source Part Number 1049236-ITS4142N
Rds On (Typ) 150 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage

The ITS4142N devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-SOT223-4 package and operated over the extended (-30°C to 85°C ) temperature range. It provides up to 1.4A of continuous load current,with wide input voltage operation from 12 V to 45 V and 150 mOhm RDS(on) Typ.The ITS4142N offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.

Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Case / Package PG-SOT223-4
Temperature Range - Operating -30°C to 85°C (TA)
Features Auto Restart
Input Type Non-Inverting
Current - Output (Max) 1.4A
Supply Voltage - Operating Not Required
Voltage - Load 12 V to 45 V
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Win Source Part Number 1049236-ITS4142N
Rds On (Typ) 150 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ITS4142N
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
ITS4142N Price

ITS4142N Datasheet
ITS4142N Application

ITS4142N Replacement
ITS4142N Pdf

ITS4142N Pinout
ITS4142N Image

ITS4142N Picture
ITS4142N In Stock

ITS4142N Distributor
ITS4142N PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 5.6V 250MW SOD882
1000
IC VOLTAGE REF DDR 3.6V TSOT23
452
Triacs
7820
CMOS 8/16-Bit Microprocessor
14
IC REG BUCK ADJ 1.5A SYNC 10SON
2486
IC REG LDO 2.5V 50MA SOT23-5
600
LINEAR INTEGRATED CIRCUIT
2500
TONE CONTROL/VOLUME CONTROL
1233

Top Sellers