Search
Filters

SPD07N20GBTMA1

Part No : SPD07N20GBTMA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 7A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 31.5nC @ 10V
Max Input Capacitance 530pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1000338-SPD07N20GBTMA1
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
SPD07N20GBTMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO252-3 SMD (SMT) package. The features include 200V drain-source breakdown voltage, 7A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. SPD07N20GBTMA1 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 31.5nC @ 10V
Max Input Capacitance 530pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1000338-SPD07N20GBTMA1
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPD07N20GBTMA1
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
SPD07N20GBTMA1 Price

SPD07N20GBTMA1 Datasheet
SPD07N20GBTMA1 Application

SPD07N20GBTMA1 Replacement
SPD07N20GBTMA1 Pdf

SPD07N20GBTMA1 Pinout
SPD07N20GBTMA1 Image

SPD07N20GBTMA1 Picture
SPD07N20GBTMA1 In Stock

SPD07N20GBTMA1 Distributor
SPD07N20GBTMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS PNP 30V 3A SOT89
57
CAP TANT 22UF 35V 10% 2917
3
IC REG LDO 12V 1.5A TO220AB
76
EPITAXIAL PLANAR PNP TRANSISTOR
350
IC LED DRIVER RGLTR DIM 14TDFN
124
IC MOD I/Q FRACN PLL/VCO 56LFCSP
516
IC EEPROM 512KBIT 1MHZ 8DIP
30

Top Sellers