Search
Filters

SPP80N06S2L-06

OptiMOS Power-Transistor
Manufacturer: Infineon Technologies
Rated 5/5 based on 1 customer reviews
Availability: 2,021 In Stock
Infineon Technologies SPP80N06S2L-06 is available at WIN SOURCE. Please review product page below for detailed information, including SPP80N06S2L-06 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SPP80N06S2L-06 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series OptiMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 180μA
Gate Charge (Qg) (Maximum) @ Vgs 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5050pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 6.3 mOhm @ 69A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package PG-TO220-3-1
Package TO-220-3
Win Source Part Number 1258135-SPP80N06S2L-06
Manufacturer Homepage www.infineon.com
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series OptiMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 180μA
Gate Charge (Qg) (Maximum) @ Vgs 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5050pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 6.3 mOhm @ 69A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package PG-TO220-3-1
Package TO-220-3
Win Source Part Number 1258135-SPP80N06S2L-06
Manufacturer Homepage www.infineon.com
Storage Condition Dry storage cabinet & Humidity protection package
SPP80N06S2L-06 Price

SPP80N06S2L-06 Datasheet
SPP80N06S2L-06 Application

SPP80N06S2L-06 Replacement
SPP80N06S2L-06 Pdf

SPP80N06S2L-06 Pinout
SPP80N06S2L-06 Image

SPP80N06S2L-06 Picture
SPP80N06S2L-06 In Stock

SPP80N06S2L-06 Distributor
SPP80N06S2L-06 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Surface Mount Ultrafast Rectifier
259
Digital transistors (built-in resistors)
247018
TRANS NPN/PNP 12V 0.5A SOT666
1855
LOW-VOLTAGE OCTAL BUS BUFFER WITH 5V TOLERANT INPUTS AND OUTPUTS
1000
PRODUCT SPECIFICATION
933
Shielded Power Inductors
2400