Search
Filters

TDA21201-B7

Integrated Switch(MOSFET Driver and MOSFETs)
Manufacturer: Infineon Technologies
Availability: 4,020 In Stock
Infineon Technologies TDA21201-B7 is available at WIN SOURCE. Please review product page below for detailed information, including TDA21201-B7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TDA21201-B7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 4.8 mOhm LS, 13.3 mOhm HS
Output Current per Channel 30A
Operating Supply Voltage 9 V ~ 15 V
Voltage - Load 9 V ~ 15 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting SMD
Package TO-263-7, D2Pak (6 Leads + Tab)
Manufacturer Package P-TO263-7
Win Source Part Number 1265940-TDA21201-B7
Manufacturer Homepage www.infineon.com
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
Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 4.8 mOhm LS, 13.3 mOhm HS
Output Current per Channel 30A
Operating Supply Voltage 9 V ~ 15 V
Voltage - Load 9 V ~ 15 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting SMD
Package TO-263-7, D2Pak (6 Leads + Tab)
Manufacturer Package P-TO263-7
Win Source Part Number 1265940-TDA21201-B7
Manufacturer Homepage www.infineon.com
Storage Condition Dry storage cabinet & Humidity protection package
TDA21201-B7 Price

TDA21201-B7 Datasheet
TDA21201-B7 Application

TDA21201-B7 Replacement
TDA21201-B7 Pdf

TDA21201-B7 Pinout
TDA21201-B7 Image

TDA21201-B7 Picture
TDA21201-B7 In Stock

TDA21201-B7 Distributor
TDA21201-B7 PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
CABLE HDBNC PLUG TO PLUG 36"
20000
LC2MOS Single +5 V Supply, Low Power, 12-Bit Sampling ADC
4
CAP ALUM POLY 150UF 20% 6.3V SMD
110
24-Bit, 192 kHz Stereo DAC with Volume Control 
3415
IC CHARGER LI-ION 6-DFN
20479
IC MPU MPC83XX 533MHZ 672TBGA
1
IC TEMP MON CTRL 2WIRE 24TSSOP
54