Search
Filters

TLE4275S

5-V Low-Drop Voltage Regulator
Manufacturer: Infineon Technologies
rohs
Availability: 1,790 In Stock
Infineon Technologies TLE4275S is available at WIN SOURCE. Please review product page below for detailed information, including TLE4275S price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLE4275S to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series Automotive, AEC-Q100
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 42V
Output Voltage 5V
Voltage Dropout (Maximum) 0.5V @ 300mA
Output Current 450mA
Operating Supply Current 200μA ~ 22mA
PSRR 60dB (100Hz)
Control Features Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package P-TO220-5-12
Win Source Part Number 1269473-TLE4275S
Manufacturer Homepage www.infineon.com
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
Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series Automotive, AEC-Q100
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 42V
Output Voltage 5V
Voltage Dropout (Maximum) 0.5V @ 300mA
Output Current 450mA
Operating Supply Current 200μA ~ 22mA
PSRR 60dB (100Hz)
Control Features Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package P-TO220-5-12
Win Source Part Number 1269473-TLE4275S
Manufacturer Homepage www.infineon.com
Storage Condition Dry storage cabinet & Humidity protection package
TLE4275S Price

TLE4275S Datasheet
TLE4275S Application

TLE4275S Replacement
TLE4275S Pdf

TLE4275S Pinout
TLE4275S Image

TLE4275S Picture
TLE4275S In Stock

TLE4275S Distributor
TLE4275S PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE ZENER 9.1V 150MW EMD2
19000
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
132
DIODE SCHOTTKY 40V 3A SMA
5000
LINEAR REGULATOR, 3VOUT, 0.1A, 3
4712
Mobile Pixel Link Level 0, 24-Bit RGB Display Interface Serializer with Dithering and Look Up Table Option
1707
1.5A Ultra Low Dropout Adjustable Linear Regulators Stable with Ceramic Output Capacitors
5
HIGH-SPEED 32K x 16 DUAL-PORT STATIC RAM
500