Search
Filters

TLE4276V50NKSA1

Part No : TLE4276V50NKSA1
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.4A TO220-5-3
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,720 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 250mA
Output Current 400mA
Operating Supply Current 200μA to 25mA
PSRR 54dB (100Hz)
Control Features Inhibit
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package PG-TO220-5-3
Win Source Part Number 1108662-TLE4276V50NKSA1
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Infineon Technologies TLE4276V50NKSA1, 400mA Fixed REG LDO, offers a maximum input voltage of 40V, with a 0.5V @ 250mA maximum drop voltage. The TLE4276V50NKSA1 is fully intergrated into a PG-TO220-5-3 package, opreating at different temperatures from -40°C to 150°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 250mA
Output Current 400mA
Operating Supply Current 200μA to 25mA
PSRR 54dB (100Hz)
Control Features Inhibit
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package PG-TO220-5-3
Win Source Part Number 1108662-TLE4276V50NKSA1
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE4276V50NKSA1
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
TLE4276V50NKSA1 Price

TLE4276V50NKSA1 Datasheet
TLE4276V50NKSA1 Application

TLE4276V50NKSA1 Replacement
TLE4276V50NKSA1 Pdf

TLE4276V50NKSA1 Pinout
TLE4276V50NKSA1 Image

TLE4276V50NKSA1 Picture
TLE4276V50NKSA1 In Stock

TLE4276V50NKSA1 Distributor
TLE4276V50NKSA1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
300mA High PSRR, Low Noise, LDO Regulators
160
Solid-state Multi-functional Timer
GDT 90V 20% 5KA SURFACE MOUNT
230
VARISTOR 270V 6.5KA DISC 20MM
369
IC SWITCH QUAD SPST 16SOIC
290

Top Sellers