Search
Filters

TLE4484G

IC REG LDO 5V/15V SOT223-4
Manufacturer: Infineon Technologies
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Infineon Technologies TLE4484G, 25mA, 30mA Fixed REG LDO, offers a maximum input voltage of 45V, with a 1.5V @ 25mA, 1.5V @ 30mA maximum drop voltage. The TLE4484G is fully intergrated into a PG-SOT223-4 package, opreating at different temperatures from -40°C to 150°C, with 5V, 15V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V, 15V
Dropout Voltage-Max 1.5V @ 25mA, 1.5V @ 30mA
Output Current 25mA, 30mA
Operating Supply Current 550μA to 1mA
PSRR 50dB (20Hz to 20kHz), 50dB (20Hz to 20kHz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1108679-TLE4484G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V, 15V
Dropout Voltage-Max 1.5V @ 25mA, 1.5V @ 30mA
Output Current 25mA, 30mA
Operating Supply Current 550μA to 1mA
PSRR 50dB (20Hz to 20kHz), 50dB (20Hz to 20kHz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1108679-TLE4484G
TLE4484G Price

TLE4484G Datasheet
TLE4484G Application

TLE4484G Replacement
TLE4484G Pdf

TLE4484G Pinout
TLE4484G Image

TLE4484G Picture
TLE4484G In Stock

TLE4484G Distributor
TLE4484G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Single-chip Cordless Telephone IC
10
HighSpeed 2-Technology with soft, fast recovery anti-parallel EmCon HE diode
33000
500 mA Positive Voltage Regulators
32
DUAL PHOTODARLINGTON SMALL OUTLINE SURFACE MOUNT OPTOCOUPLER
77
OPTOISOLATOR 5KV 2CH TRANS 8SMD
65
Switches Core Program
780