The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

3541

Part No 3541
Manufacturer Keystone Electronics
Catalog Fuseholders
Description FUSE BLOCK CART 500V 15A CHASSIS
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
Pricing & Ordering $4.645 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.5490
$52.392
19+
$5.3740
$102.106
29+
$5.2060
$150.974
40+
$5.0380
$201.520
52+
$4.8700
$253.240
69+
$4.3660
$301.254
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,980 pieces
MOQ: 8 pcs
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
Category Circuit Protection - Fuseholders
Mfr Keystone Electronics
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 0.25" Dia x 1.26" L (6.35mm x 32mm)
Current Rating (Amps) 15 A
For Use With/Related Products 3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 2
Voltage 500V
Termination Style Solder Lug
Contact Material Brass
Contact Finish Nickel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 855790-3541
Fake Threat In the Open Market 60pct.

Description

The 855790-3541 is a fuseholder block designed for circuit protection. It features a solder lug termination style and has a nickel contact finish. The fuseholder block is suitable for use with 3AG and 1/4" x 1-1/4" (SFE-20) fuses. It has two circuits and a voltage rating of 500V. The 855790-3541 is designed for chassis mounting and comes in a single piece package. It is made of high-quality brass and is highly reliable and durable. With its compact design and easy installation, the 855790-3541 is an ideal choice for various circuit protection applications.