Search
Filters

IS61LV6416-10T

Part No : IS61LV6416-10T
Catalog : Memory
Description : 64K X 16 HIGH SPEED CMOS STATIC RAM WITH 3.3 V SUPPLY | IC SRAM 1M PARALLEL 44TSOP II
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,042 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Supply Voltage (V) 3.135V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-TSOP
Supplier Device Package 44-TSOP II
Manufacturer Pack Quantity 135
MSL Level 2 (1 Year)
Win Source Part Number 1189228-IS61LV6416-10T
Manufacturer Homepage www.icsi.com.tw
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
ISSI, Integrated Silicon Solution Inc IS61LV6416-10T is available at WIN SOURCE. Please review product page below for detailed information, including IS61LV6416-10T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IS61LV6416-10T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Supply Voltage (V) 3.135V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-TSOP
Supplier Device Package 44-TSOP II
Manufacturer Pack Quantity 135
MSL Level 2 (1 Year)
Win Source Part Number 1189228-IS61LV6416-10T
Manufacturer Homepage www.icsi.com.tw
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IS61LV6416-10T
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
IS61LV6416-10T Price

IS61LV6416-10T Datasheet
IS61LV6416-10T Application

IS61LV6416-10T Replacement
IS61LV6416-10T Pdf

IS61LV6416-10T Pinout
IS61LV6416-10T Image

IS61LV6416-10T Picture
IS61LV6416-10T In Stock

IS61LV6416-10T Distributor
IS61LV6416-10T Memory

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.2A 8VSSOP
24
FIXED IND 68UH 1.1A 210 MOHM SMD
Audio Frequency Small Power Amplifier Applications Driver Stage Amplifier Applications Switching applications
7200
CABLE 15COND 22AWG GRAY 100'
101
DIODE GEN PURP 600V 30A TO247AC
574
IC SRAM 18MBIT 400MHZ 165FBGA
95
3.3V Octal buffer/line driver 3-State
213

Top Sellers