Search
Filters

AN87C196JV20F8

Part No : AN87C196JV20F8
Manufacturer : Intel
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 48KB OTP 52PLCC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 202 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Intel
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor MCS 96
Core Size 16-Bit
Speed 20MHz
Connectivity SIO
Peripherals PWM
Number of I/O 41
Program Memory Size 48KB (48K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 1.5K x 8
Supply Voltage 4.75 V ~ 5.25 V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19x19)
Win Source Part Number 768531-AN87C196JV20F8
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Intel AN87C196JV20F8 is available at WIN SOURCE. Please review product page below for detailed information, including AN87C196JV20F8 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AN87C196JV20F8 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Intel
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor MCS 96
Core Size 16-Bit
Speed 20MHz
Connectivity SIO
Peripherals PWM
Number of I/O 41
Program Memory Size 48KB (48K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 1.5K x 8
Supply Voltage 4.75 V ~ 5.25 V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19x19)
Win Source Part Number 768531-AN87C196JV20F8
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AN87C196JV20F8
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
AN87C196JV20F8 Price

AN87C196JV20F8 Datasheet
AN87C196JV20F8 Application

AN87C196JV20F8 Replacement
AN87C196JV20F8 Pdf

AN87C196JV20F8 Pinout
AN87C196JV20F8 Image

AN87C196JV20F8 Picture
AN87C196JV20F8 In Stock

AN87C196JV20F8 Distributor
AN87C196JV20F8 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
15A, 60V, 0.150 Ohm, P-Channel Power MOSFETs
250
IC LATCH TRANSP 16BIT 48TSSOP
16
HIGH FREQUENCY WIRE WOUND TRANSFORMERS
15
16-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER
164
IC RF TXRX+MCU ISM>1GHZ 48-VFQFN
1500
OPTOISOLATOR 3.75KV TRANS 4SMD
291
AND-OR-INVERT GATES
3

Top Sellers