Search
Filters

EP2S30F672C3

Part No : EP2S30F672C3
Manufacturer : Intel
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 500 I/O 672FBGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Intel
Packaging Tray
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 500
Supply Voltage (V) 1.15V ~ 1.25V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 672-BBGA, FCBGA
Supplier Device Package 672-FBGA (27x27)
Part Number Series EP2S30
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Limited
Win Source Part Number 814476-EP2S30F672C3
Products specifications
ECAD Module
Manufacturer Intel
Packaging Tray
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 500
Supply Voltage (V) 1.15V ~ 1.25V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 672-BBGA, FCBGA
Supplier Device Package 672-FBGA (27x27)
Part Number Series EP2S30
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Limited
Win Source Part Number 814476-EP2S30F672C3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2S30F672C3
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
EP2S30F672C3 Price

EP2S30F672C3 Datasheet
EP2S30F672C3 Application

EP2S30F672C3 Replacement
EP2S30F672C3 Pdf

EP2S30F672C3 Pinout
EP2S30F672C3 Image

EP2S30F672C3 Picture
EP2S30F672C3 In Stock

EP2S30F672C3 Distributor
EP2S30F672C3 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
FIXED IND 560NH 150MA 630 MOHM
400
IC REG LINEAR 5V 500MA 8VSSOP / Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator For Use with Ceramic Output Capacitors
197
3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
IC OPAMP GP 4MHZ RRO 14TSSOP
39
IC VID DECODER NTSC/PAL 32-TQFN
514
7-PORT FE SWITCH WITH EEE
4
SIMPLE SWITCHER Step-Down Voltage Regulator With Features
250
IC MCU 8BIT 16KB FLASH 44QFN
32
CONN HEADER SMD 10POS 2.54MM
240

Top Sellers