The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FSA2269TSUMX

Part No FSA2269TSUMX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 10UMLP
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
Pricing & Ordering $0.294 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
140+
$0.3640
$50.960
335+
$0.2990
$100.165
520+
$0.2900
$150.800
715+
$0.2800
$200.200
925+
$0.2710
$250.675
1,235+
$0.2430
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 59,700 pieces
MOQ: 140 pcs
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
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 300 mOhm (Typ)
Single Supply Voltage (V+) 1.65 V to 4.5 V
-3db Bandwidth 50MHz
Features Break-Before-Make
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UMLP (1.8x1.4)
Win Source Part Number 016497-FSA2269TSUMX
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Sufficient
Quantity per package 5k pcs

Description

The Fairchild/ON Semiconductor FSA2269TSUMX is a SPDT switch circuit integrated circuit with break-before-make feature. It is designed for audio applications and has a -3db bandwidth of 50MHz. This IC has two channels and is packaged in a 10-UMLP case. It has a maximum on resistance of 300 mOhm and can operate on a single supply voltage of 1.65 V to 4.5 V. It is suitable for use in integrated circuits and is currently in active status. It has a medium popularity and a fake threat of 51% in the open market. The supply and demand status is sufficient, and each package contains 5k pcs.