Search
Filters

MAX4762ETB+

Part No :
MAX4762ETB+
Manufacturer :
Catalog :
Interface - Analog Switches - Special Purpose
Description :
IC SWITCH DUAL SPDT 10TDFN
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
12+
€3.8800
€46.565
28+
€3.2010
€89.637
44+
€3.1040
€136.590
60+
€3.0070
€180.439
77+
€2.9100
€224.093
102+
€2.6190
€267.166
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,410 pieces can ship immediately
MOQ: 12 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 850 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 207437-MAX4762ETB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Maxim Integrated MAX4762ETB+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX4762ETB+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4762ETB+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 850 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 207437-MAX4762ETB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4762ETB+
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
MAX4762ETB+ Price

MAX4762ETB+ Datasheet
MAX4762ETB+ Application

MAX4762ETB+ Replacement
MAX4762ETB+ Pdf

MAX4762ETB+ Pinout
MAX4762ETB+ Image

MAX4762ETB+ Picture
MAX4762ETB+ In Stock

MAX4762ETB+ Distributor
MAX4762ETB+ Interface - Analog Switches - Special Purpose

Image
Mfr.Part No
Description
Stock
CAP FILM 0.051UF 5% 630VDC RAD
1555
Driver 3A 1-OUT Low Side Inv/Non-Inv 5-Pin SOT-23 T/R / IC GATE DRVR SGL CMOS 2A SOT23-5
90
Power MOSFET
300
DC/DC CNVRTR 2X0.6-5.4V 144BGA
30
DC/DC Converter - TEN 20 Series 20 Watt
10

Top Sellers