Search
Filters

PI5V331QE

Part No : PI5V331QE
Manufacturer : Diodes Incorporated
Catalog : Interface - Analog Switches - Special Purpose
Description : IC VIDEO MULTIPLEXER 4X1 16QSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
€0.691
€48.400
165+
€0.585
€96.449
255+
€0.567
€144.638
355+
€0.549
€194.863
455+
€0.532
€241.867
605+
€0.479
€289.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 88 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 150MHz (Min)
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 026743-PI5V331QE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Diodes Incorporated PI5V331QE is available at WIN SOURCE. Please review product page below for detailed information, including PI5V331QE price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PI5V331QE to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 150MHz (Min)
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 026743-PI5V331QE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PI5V331QE
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
PI5V331QE Price

PI5V331QE Datasheet
PI5V331QE Application

PI5V331QE Replacement
PI5V331QE Pdf

PI5V331QE Pinout
PI5V331QE Image

PI5V331QE Picture
PI5V331QE In Stock

PI5V331QE Distributor
PI5V331QE Interface - Analog Switches - Special Purpose

Image
Mfr.Part No
Description
Stock
5 TO 500 MHz TO-8 CASCADABLE AMPLIFIER
1747
IC REG LDO 3.3V 0.24A SOT23-5
176
TRIMMER 200K OHM 0.75W PC PIN
1000
1.4 GBd Transmitter/Receiver Chip Set with CIMT Encoder/Decoder and Variable Data Rate
4
DIODE SCHOTTKY 40V 200MA SOD323
6000
IC TXRX RS485/422 250KBPS 8-SOIC
IC TX LVDS SERDES 56TSSOP
6

Top Sellers