Search
Filters

STV6413

Part No :
STV6413
Manufacturer :
Catalog :
Interface - Analog Switches - Special Purpose
Description :
IC AUDIO/VIDEO SWIT DUAL 64TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,169 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Single Supply Voltage (V+) 4.75 V to 5.25 V
Dual Supply Voltage(V±) ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
-3db Bandwidth 15MHz
Features CVBS, I2C, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 212424-STV6413
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
STMicroelectronics STV6413 is available at WIN SOURCE. Please review product page below for detailed information, including STV6413 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STV6413 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Single Supply Voltage (V+) 4.75 V to 5.25 V
Dual Supply Voltage(V±) ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
-3db Bandwidth 15MHz
Features CVBS, I2C, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 212424-STV6413
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STV6413
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
STV6413 Price

STV6413 Datasheet
STV6413 Application

STV6413 Replacement
STV6413 Pdf

STV6413 Pinout
STV6413 Image

STV6413 Picture
STV6413 In Stock

STV6413 Distributor
STV6413 Interface - Analog Switches - Special Purpose

Image
Mfr.Part No
Description
Stock
Economy Primary Side Controller
6
30V N-CHANNEL ENHANCEMENT MODE MOSFET
8
IC NVSRAM 256KBIT 100NS 34PCM / NVRAM NVSRAM Parallel 256Kbit 3.3V 34-Pin PowerCap Module
57
MOSFET N-CH 600V 10A D2PAK
30
150mA UCap LDO with Error Flag
3
IC MCU 8BIT 7KB FLASH 8DFN / MCU 8-bit PIC RISC 7KB Flash 3.3V/5V Automotive 8-Pin DFN EP Tube
80
NPN SMALL SIGNAL GENERAL PURPOSE AMPLIFIERS

Top Sellers