Search
Filters

74HC4053D,653

Part No : 74HC4053D,653
Manufacturer : NXP
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX TRIPLE 2X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
315+
$0.160
$50.400
745+
$0.135
$100.575
1,150+
$0.131
$150.650
1,575+
$0.127
$200.025
2,035+
$0.123
$250.305
2,705+
$0.111
$300.255
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 82,593 pieces can ship immediately
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Dual Supply Voltage(V±) ±1.5 V to 5 V
Max Switch Time (Ton,Toff) 31ns, 29ns
-3db Bandwidth 170MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 097874-74HC4053D,653
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
The 74HC4053D,653 device is a SPDT IC MUX/DEMUX, manufactured by NXP, housed in a 16-SO Reel - TR packing. It designed for 2 V to 10 V operation,with a on resistance of 120 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 125°C (TA) ,with 3.5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Dual Supply Voltage(V±) ±1.5 V to 5 V
Max Switch Time (Ton,Toff) 31ns, 29ns
-3db Bandwidth 170MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 097874-74HC4053D,653
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74HC4053D,653
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
74HC4053D,653 Price

74HC4053D,653 Datasheet
74HC4053D,653 Application

74HC4053D,653 Replacement
74HC4053D,653 Pdf

74HC4053D,653 Pinout
74HC4053D,653 Image

74HC4053D,653 Picture
74HC4053D,653 In Stock

74HC4053D,653 Distributor
74HC4053D,653 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Smart Card Interface IC
IC VIDEO CHIPSET 8SOIC
250
Fractional-N Frequency Synthesizer | IC SYNTH PLL RF F-N FREQ 16TSSOP
988
EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
IC IF-PLL DEMOD 24-SSOP
179
Power MOSFET(Vdss=600V, Rds(on)=2.2ohm, Id=2.5A) | MOSFET N-CH 600V 2.5A TO220FP
28748
IC REG LDO ADJ 0.5A 8SOIC
92
IC FLASH 32GBIT 153WFBGA
2
600mA Low Dropout NPN Voltage Regulator
920

Top Sellers