Search
Filters

74HC4067DB

Part No : 74HC4067DB
Manufacturer : NXP
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX 1X16 24SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 101 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 41 pct.
Popularity Medium
Win Source Part Number 165136-74HC4067DB
Case / Package 24-SSOP
Temperature Range - Operating -40°C to 125°C (TA)
Max Leakage Current (IS off) 100nA
Channel Capacitance(CS off, CD off) 3.5pF
-3db Bandwidth 100MHz
Max Switch Time (Ton,Toff) 45ns, 45ns
Single Supply Voltage (V+) 2 V to 10 V
Channel-to-Channel Matching (ΔRon) 6 Ohm
Max On Resistance 120 Ohm
Number of Circuits 1
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Integrated Circuits
The 74HC4067DB device is a IC MUX/DEMUX, manufactured by NXP, housed in a 24-SSOP Reel - TR packing. It designed for 2 V to 10 V operation,with a on resistance of 120 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 125°C (TA) ,with 3.5pF channel capacitance(CS off, CD off).
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 41 pct.
Popularity Medium
Win Source Part Number 165136-74HC4067DB
Case / Package 24-SSOP
Temperature Range - Operating -40°C to 125°C (TA)
Max Leakage Current (IS off) 100nA
Channel Capacitance(CS off, CD off) 3.5pF
-3db Bandwidth 100MHz
Max Switch Time (Ton,Toff) 45ns, 45ns
Single Supply Voltage (V+) 2 V to 10 V
Channel-to-Channel Matching (ΔRon) 6 Ohm
Max On Resistance 120 Ohm
Number of Circuits 1
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74HC4067DB
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
74HC4067DB Price

74HC4067DB Datasheet
74HC4067DB Application

74HC4067DB Replacement
74HC4067DB Pdf

74HC4067DB Pinout
74HC4067DB Image

74HC4067DB Picture
74HC4067DB In Stock

74HC4067DB Distributor
74HC4067DB Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
10-Bit, 125 MSPS TxDAC D/A Converter
3
IC SWITCH .5A INTEL PWR 8MINIDIP
1615
MOSFET N-CH 24V 15.9A D2PAK
7300
IC SMBUS LVL2 BATT CHRGR 28TQFN
8
IC ADC 10BIT 170MSPS 64-QFN
68
IC PWM CONTROLLER 28TQFN
365