Search
Filters

74LV4066PW,118

Part No : 74LV4066PW,118
Manufacturer : NXP
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD 1X2 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 1 V to 6 V
Max Switch Time (Ton,Toff) 16ns, 28ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 2μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 165419-74LV4066PW,118
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The 74LV4066PW,118 device is a SPST - NO IC SWITCH, manufactured by NXP, housed in a 14-TSSOP Reel - TR packing. It designed for 1 V to 6 V operation,with a on resistance of 35 Ohm max, and a leakage current(IS OFF)of 2μA max. The operating temperature range is -40°C to 125°C (TA) ,with 3.5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 1 V to 6 V
Max Switch Time (Ton,Toff) 16ns, 28ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 2μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 165419-74LV4066PW,118
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LV4066PW,118
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
74LV4066PW,118 Price

74LV4066PW,118 Datasheet
74LV4066PW,118 Application

74LV4066PW,118 Replacement
74LV4066PW,118 Pdf

74LV4066PW,118 Pinout
74LV4066PW,118 Image

74LV4066PW,118 Picture
74LV4066PW,118 In Stock

74LV4066PW,118 Distributor
74LV4066PW,118 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
470
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
1154
IC BCD-7SEG DECODER/DVR 16-DIP
238
Low-power leakage protection integrated circuit With SCR type
50000
SILICON PLANAR ZENER DIODES 
58
DIODE ARRAY SCHOTTKY 15V D2PAK
226
CMOS single-chip 8-bit microcontroller
79
Low Output Current, Compact Surface Mount Type Low Power-Loss Voltage Regulators
349
DIODE ZENER 15V 500MW SOD123
6000

Top Sellers