Search
Filters

ADG1312YRZ-REEL7

Part No : ADG1312YRZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 39 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Win Source Part Number 172766-ADG1312YRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
The ADG1312YRZ-REEL7 device is a SPST - NO IC SWITCH, manufactured by Analog Devices Inc., housed in a 16-SOIC Reel - TR packing. It designed for 12V operation,with a on resistance of 200 Ohm max, and a leakage current(IS OFF)of 10nA max. The operating temperature range is -40°C to 105°C (TA) ,with 5pF, 5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Win Source Part Number 172766-ADG1312YRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG1312YRZ-REEL7
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
ADG1312YRZ-REEL7 Price

ADG1312YRZ-REEL7 Datasheet
ADG1312YRZ-REEL7 Application

ADG1312YRZ-REEL7 Replacement
ADG1312YRZ-REEL7 Pdf

ADG1312YRZ-REEL7 Pinout
ADG1312YRZ-REEL7 Image

ADG1312YRZ-REEL7 Picture
ADG1312YRZ-REEL7 In Stock

ADG1312YRZ-REEL7 Distributor
ADG1312YRZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
THREE-TERMINAL POSITIVE FIXED VOLTAGE REGULATORS | IC REG LINEAR 8V 1A TO220AB
19
IC CTRLR N-CH ISDN HV PDSO20-10
4077
Valley Current Mode Control Buck Converter
757
32M-BIT Low Voltage, Serial Mask ROM Memory with 50MHz SPI Bus Interface
1695
MOSFET N-CH 55V 19A D2PAK
80

Top Sellers