The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADG1334BRSZ-REEL

Part No ADG1334BRSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
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
Pricing & Ordering $1.573 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
21+
$2.4030
$50.463
51+
$1.9710
$100.521
79+
$1.9100
$150.890
109+
$1.8480
$201.432
140+
$1.7870
$250.180
188+
$1.6020
$301.176
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 27,000 pieces
MOQ: 21 pcs
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
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 130ns, 85ns
-3db Bandwidth 700MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 20-SSOP
Win Source Part Number 172767-ADG1334BRSZ-REEL
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Alternative Parts
(Cross-Reference)
MAX333ACAP+T;  ADG1334BRSZ;  ADG333ABRS;  

Description

Product Overview: ADG1334BRSZ-REEL

The ADG1334BRSZ-REEL is a high-performance, quad SPDT (single-pole double-throw) switch manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This switch is part of a series of monolithic iCMOS™ switches with a wide range of applications, including data acquisition systems, communication systems, and relay replacements. The ADG1334BRSZ-REEL is designed for use in 3.3 V to 5.5 V systems, making it versatile for various power supply configurations.

Key Features

  • Low On-Resistance: The switch provides a low on-resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss.
  • High Bandwidth: It boasts a high bandwidth (>200 MHz), which allows it to handle high-speed signals without significant attenuation.
  • Single Supply Operation: The device operates from a single 3.3 V to 5.5 V supply, simplifying power management in mixed-voltage systems.
  • Low Power Consumption: With a low power consumption, it is ideal for battery-powered and portable devices, helping to extend battery life.
  • Advanced Technology: Utilizing Analog Devices' proprietary iCMOS™ process, the ADG1334BRSZ-REEL offers high electrostatic discharge (ESD) tolerance and latch-up immunity.

Applications

  • Audio and Video Routing
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement

Product Packaging and Quality

The ADG1334BRSZ-REEL comes in a compact 20-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. Analog Devices Inc. is known for its commitment to high-quality products, and the ADG1334BRSZ-REEL is no exception, ensuring reliability and performance in a wide range of operating conditions.

Overall, the ADG1334BRSZ-REEL by Analog Devices Inc. is an excellent choice for designers looking for a robust, high-performance switch that can handle multiple signal types with precision and efficiency.