Search
Filters

ADG451BRZ-REEL7

IC SWITCH QUAD SPST 16SOIC
Manufacturer: Analog Devices Inc.
rohs
Quantity
Price
Ext. Price
10+
€2.439
€24.390
50+
€2.286
€114.300
100+
€2.133
€213.300
Availability: 1,100 In Stock
This product has a minimum quantity of 10

The ADG451BRZ-REEL7 device is a SPST - NC IC SWITCH, manufactured by Analog Devices Inc., housed in a 16-SOIC Reel - TR packing. It designed for 12V operation,with a on resistance of 5 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is -40°C to 85°C (TA) ,with 37pF, 37pF channel capacitance(CS off, CD off).

Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 37pF, 37pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008844-ADG451BRZ-REEL7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 37pF, 37pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008844-ADG451BRZ-REEL7
ADG451BRZ-REEL7 Price

ADG451BRZ-REEL7 Datasheet
ADG451BRZ-REEL7 Application

ADG451BRZ-REEL7 Replacement
ADG451BRZ-REEL7 Pdf

ADG451BRZ-REEL7 Pinout
ADG451BRZ-REEL7 Image

ADG451BRZ-REEL7 Picture
ADG451BRZ-REEL7 In Stock

ADG451BRZ-REEL7 Distributor
ADG451BRZ-REEL7 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
1285
LOW POWER NPN SILICON TRANSISTOR
74
3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
5
N-Ch Enhancement Mode Power MOSFET
13002
IC DAC NANO 14BIT QUAD 10-LFCSP
2178