Search
Filters

ADG526AKRZ

Part No : ADG526AKRZ
Manufacturer : Analog Devices Inc.
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MULTIPLEXER 16X1 28SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 31 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 450 Ohm
Channel-to-Channel Matching (ΔRon) 22.5 Ohm
Single Supply Voltage (V+) 10.8 V to 16.5 V
Dual Supply Voltage(V±) ±10.8 V to 16.5 V
Max Switch Time (Ton,Toff) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance(CS off, CD off) 5pF, 44pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 132057-ADG526AKRZ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The ADG526AKRZ device is a IC MULTIPLEXER, manufactured by Analog Devices Inc., housed in a 28-SOIC Tube/Rail packing. It designed for 10.8 V to 16.5 V operation,with a on resistance of 450 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 5pF, 44pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 450 Ohm
Channel-to-Channel Matching (ΔRon) 22.5 Ohm
Single Supply Voltage (V+) 10.8 V to 16.5 V
Dual Supply Voltage(V±) ±10.8 V to 16.5 V
Max Switch Time (Ton,Toff) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance(CS off, CD off) 5pF, 44pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 132057-ADG526AKRZ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG526AKRZ
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
ADG526AKRZ Price

ADG526AKRZ Datasheet
ADG526AKRZ Application

ADG526AKRZ Replacement
ADG526AKRZ Pdf

ADG526AKRZ Pinout
ADG526AKRZ Image

ADG526AKRZ Picture
ADG526AKRZ In Stock

ADG526AKRZ Distributor
ADG526AKRZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TRANS PNP 300V 0.5A TO225AA
2026
Ultra Low Power 3-Pin Power-On Reset IC
1974
IC MPU SUPERVISORY CIRCUIT 8SOIC
598
RELAY GEN PURPOSE SPDT 10A 24V
89
IC MCU 8BIT 8KB OTP 44PLCC
9
MOSFET N-CH 200V 9A I2PAK
98
36-Mbit QDR® II SRAM 2-Word Burst Architecture
1

Top Sellers