Search
Filters

ADG608BRZ-REEL

Part No :
ADG608BRZ-REEL
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC MULTIPLEXER 8X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
12+
€3.824
€45.892
30+
€3.236
€97.081
45+
€3.138
€141.216
60+
€3.040
€182.414
80+
€2.942
€235.387
105+
€2.648
€278.014
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Single Supply Voltage (V+) 3.3 V to 5 V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008862-ADG608BRZ-REEL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The ADG608BRZ-REEL device is a IC MULTIPLEXER, manufactured by Analog Devices Inc., housed in a 16-SOIC Reel - TR packing. It designed for 3.3 V to 5 V operation,with a on resistance of 30 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is -40°C to 85°C (TA) ,with 9pF, 40pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Single Supply Voltage (V+) 3.3 V to 5 V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008862-ADG608BRZ-REEL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADG608BRZ-REEL
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
ADG608BRZ-REEL Price

ADG608BRZ-REEL Datasheet
ADG608BRZ-REEL Application

ADG608BRZ-REEL Replacement
ADG608BRZ-REEL Pdf

ADG608BRZ-REEL Pinout
ADG608BRZ-REEL Image

ADG608BRZ-REEL Picture
ADG608BRZ-REEL In Stock

ADG608BRZ-REEL Distributor
ADG608BRZ-REEL Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
SENSOR TEMPERATURE SMBUS SOT23-8
554
IC BATT CHARGER LI-ION 16MLPQ
597
On-Board Type (DC) EMI Suppression Filters
30
TVS DIODE 477VWM 760VC SMA
3450
N-Channel 60-V (D-S) MOSFET
1243
IC SWITCH DUAL SPST 8MSOP
980
IC SHIFT REGISTER 8BIT 16-TSSOP
21015

Top Sellers