Search
Filters

ADG783BCPZ

IC SWITCH QUAD SPST 20LFCSP
Manufacturer: Analog Devices Inc.
rohs
Availability: 30 In Stock
The ADG783BCPZ device is a SPST - NO/NC IC SWITCH, manufactured by Analog Devices Inc., housed in a 20-LFCSP-WQ (4x4) Tray packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 4 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 10pF, 10pF channel capacitance(CS off, CD off).
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-LFCSP-WQ (4x4)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143259-ADG783BCPZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-LFCSP-WQ (4x4)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143259-ADG783BCPZ
ADG783BCPZ Price

ADG783BCPZ Datasheet
ADG783BCPZ Application

ADG783BCPZ Replacement
ADG783BCPZ Pdf

ADG783BCPZ Pinout
ADG783BCPZ Image

ADG783BCPZ Picture
ADG783BCPZ In Stock

ADG783BCPZ Distributor
ADG783BCPZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
512K X 8 BIT LOW POWER 512K X 8 BIT LOW POWER CMOS SRAM
26
CAP TANT 10UF 25V 10% 2312
213461
TVS DIODE 5VWM 14VC SOD882
10500