Search
Filters

CD4052BPWRG4

Part No : CD4052BPWRG4
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX DUAL 4X1 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
€0.391
€48.872
295+
€0.331
€97.725
455+
€0.321
€145.909
620+
€0.311
€192.850
800+
€0.301
€241.135
1,070+
€0.271
€289.545
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 61 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 20 V
Dual Supply Voltage(V±) ±2.5 V to 9 V
-3db Bandwidth 25MHz
Channel Capacitance(CS off, CD off) 0.2pF, 18pF
Max Leakage Current (IS off) 100nA
Crosstalk -40dB @ 10MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 012852-CD4052BPWRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
The CD4052BPWRG4 device is a SP4T IC MUX/DEMUX, manufactured by Texas Instruments, housed in a 16-TSSOP Reel - TR packing. It designed for 3 V to 20 V operation,with a on resistance of 240 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -55°C to 125°C (TA) ,with 0.2pF, 18pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 20 V
Dual Supply Voltage(V±) ±2.5 V to 9 V
-3db Bandwidth 25MHz
Channel Capacitance(CS off, CD off) 0.2pF, 18pF
Max Leakage Current (IS off) 100nA
Crosstalk -40dB @ 10MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 012852-CD4052BPWRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4052BPWRG4
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
CD4052BPWRG4 Price

CD4052BPWRG4 Datasheet
CD4052BPWRG4 Application

CD4052BPWRG4 Replacement
CD4052BPWRG4 Pdf

CD4052BPWRG4 Pinout
CD4052BPWRG4 Image

CD4052BPWRG4 Picture
CD4052BPWRG4 In Stock

CD4052BPWRG4 Distributor
CD4052BPWRG4 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
NLP10142-1G19C-RC03F
7
DIODE ARRAY SCHOTTKY 70V SOT363
8400
3-Pin, Ultra-Low-Power SC70/SOT23 Voltage Detectors
300
Switching applications
10
128K x 24 Three Megabit 3.3V CMOS Static RAM
16
1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
280

Top Sellers