Search
Filters

CD4067BE

Part No : CD4067BE
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX 1X16 24DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€5.937
€47.493
20+
€5.023
€100.465
30+
€4.871
€146.131
40+
€4.719
€188.753
50+
€4.567
€228.330
65+
€4.110
€267.146
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,100 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 14MHz
Channel Capacitance(CS off, CD off) 0.2pF, 55pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 24-PDIP
Win Source Part Number 127665-CD4067BE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name CD4067B
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
HCC4067BEY; MC14067BCPG;  MC14067BCP;  

The CD4067BE device is a IC MUX/DEMUX, manufactured by Texas Instruments, housed in a 24-PDIP Tube/Rail packing. It designed for 3 V to 18 V operation,with a on resistance of 240 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -55°C to 125°C (TA) ,with 0.2pF, 55pF channel capacitance(CS off, CD off).

Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 14MHz
Channel Capacitance(CS off, CD off) 0.2pF, 55pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 24-PDIP
Win Source Part Number 127665-CD4067BE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name CD4067B
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
HCC4067BEY; MC14067BCPG;  MC14067BCP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4067BE
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
CD4067BE Price

CD4067BE Datasheet
CD4067BE Application

CD4067BE Replacement
CD4067BE Pdf

CD4067BE Pinout
CD4067BE Image

CD4067BE Picture
CD4067BE In Stock

CD4067BE Distributor
CD4067BE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
11.3-Gbps RATE-SELECTABLE LIMITING AMPLIFIER
454
IC MCU 32BIT 128KB FLASH 100LQFP
4
Octal, RS-232/RS-423 Line Receiver
IC D-TYPE POS TRG SNGL 6XSON
5983
IC BUFF/DVR TRI-ST 8BIT 20TSSOP
17
FILTER BANDPASS 2.4 GHZ SMD
940
SMALL OUTLINE SURFACE MOUNT PHOTOTRANSISTOR OPTOCOUPLER
153
SINGLE-PHASE GLASS PASSIVATED SILICON BRIDGE RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 4.0 Ampere)
17