Search
Filters

CD74HC4053M96

Part No : CD74HC4053M96
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX TRIPLE 2X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
205+
€0.238
€48.762
480+
€0.201
€96.608
740+
€0.196
€144.662
1,025+
€0.189
€193.467
1,320+
€0.183
€241.520
1,755+
€0.165
€289.001
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,159 pieces can ship immediately
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 012928-CD74HC4053M96
Case / Package 16-SOIC
Temperature Range - Operating -55°C to 125°C (TA)
Max Leakage Current (IS off) 100nA
Channel Capacitance(CS off, CD off) 8pF
-3db Bandwidth 200MHz
Dual Supply Voltage(V±) ±1 V to 5 V
Single Supply Voltage (V+) 2 V to 6 V
Channel-to-Channel Matching (ΔRon) 5 Ohm
Max On Resistance 130 Ohm
Number of Circuits 3
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The CD74HC4053M96 device is a SPDT IC MUX/DEMUX, manufactured by Texas Instruments, housed in a 16-SOIC Reel - TR packing. It designed for 2 V to 6 V operation,with a on resistance of 130 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -55°C to 125°C (TA) ,with 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 012928-CD74HC4053M96
Case / Package 16-SOIC
Temperature Range - Operating -55°C to 125°C (TA)
Max Leakage Current (IS off) 100nA
Channel Capacitance(CS off, CD off) 8pF
-3db Bandwidth 200MHz
Dual Supply Voltage(V±) ±1 V to 5 V
Single Supply Voltage (V+) 2 V to 6 V
Channel-to-Channel Matching (ΔRon) 5 Ohm
Max On Resistance 130 Ohm
Number of Circuits 3
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HC4053M96
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
CD74HC4053M96 Price

CD74HC4053M96 Datasheet
CD74HC4053M96 Application

CD74HC4053M96 Replacement
CD74HC4053M96 Pdf

CD74HC4053M96 Pinout
CD74HC4053M96 Image

CD74HC4053M96 Picture
CD74HC4053M96 In Stock

CD74HC4053M96 Distributor
CD74HC4053M96 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
FIXED IND 5.6NH 300MA 180 MOHM
450
Clock Buffer/Clock Multiplier With Optional SSC
12
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
IC AMP AUDIO 1.6W MONO D 10MSOP
215
Integrated Synthesizer and VCO
1
IC VREF SHUNT 5V SOT23-3
223

Top Sellers