Search
Filters

DG211CSE+

Part No :
DG211CSE+
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH QUAD SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,433 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 175 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 106901-DG211CSE+
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking
The DG211CSE+ device is a SPST - NC IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Tube/Rail packing.With a on resistance of 175 Ohm max, and a leakage current(IS OFF)of 5nA max. The operating temperature range is 0°C to 70°C (TA) ,with 5pF, 5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 175 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 106901-DG211CSE+
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG211CSE+
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
DG211CSE+ Price

DG211CSE+ Datasheet
DG211CSE+ Application

DG211CSE+ Replacement
DG211CSE+ Pdf

DG211CSE+ Pinout
DG211CSE+ Image

DG211CSE+ Picture
DG211CSE+ In Stock

DG211CSE+ Distributor
DG211CSE+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
HiPerFRED Epitaxial Diode with soft recovery
30
4-Megabit 512K x 8 5-volt Only 256-Byte Sector CMOS Flash Memory
333
TVS DIODE 28VWM 45.4VC SMB
739
IC RS485/422 TRANS QUAD 16-SOIC
253
IC CONFIG MULTI-FUNC GATE SOT563
345
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
1718

Top Sellers