Search
Filters

DG212CSE-T

Part No :
DG212CSE-T
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH QUAD SPST 16SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,294 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 175 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 080449-DG212CSE-T
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The DG212CSE-T device is a SPST - NO IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Reel - TR packing.With a on resistance of 175 Ohm max, and a leakage current(IS OFF)of 5nA max. The operating temperature range is 0°C to 70°C (TA) ,with 5pF, 5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 175 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 080449-DG212CSE-T
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG212CSE-T
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
DG212CSE-T Price

DG212CSE-T Datasheet
DG212CSE-T Application

DG212CSE-T Replacement
DG212CSE-T Pdf

DG212CSE-T Pinout
DG212CSE-T Image

DG212CSE-T Picture
DG212CSE-T In Stock

DG212CSE-T Distributor
DG212CSE-T Interface - Analog Switches,Multiplexers,Demultiplexers

Top Sellers