Search
Filters

DG2535DQ-T1-E3

IC SWITCH LV DUAL SPST 10MSOP
Manufacturer: Vishay
rohs
Quantity
Price
Ext. Price
48+
$1.061
$50.928
111+
$0.902
$100.122
419+
$0.716
$300.004
Availability: 2,516 In Stock
This product has a minimum quantity of 48

The DG2535DQ-T1-E3 device is a SPDT IC SWITCH, manufactured by Vishay, housed in a 10-MSOP Reel - TR packing. It designed for 3V operation,with a on resistance of 500 mOhm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 145pF channel capacitance(CS off, CD off).

Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm (Max)
Single Supply Voltage (V+) 3V
Max Switch Time (Ton,Toff) 82ns, 73ns
Charge Injection 21pC
Channel Capacitance(CS off, CD off) 145pF
Max Leakage Current (IS off) 1nA
Crosstalk -69dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014221-DG2535DQ-T1-E3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm (Max)
Single Supply Voltage (V+) 3V
Max Switch Time (Ton,Toff) 82ns, 73ns
Charge Injection 21pC
Channel Capacitance(CS off, CD off) 145pF
Max Leakage Current (IS off) 1nA
Crosstalk -69dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014221-DG2535DQ-T1-E3
DG2535DQ-T1-E3 Price

DG2535DQ-T1-E3 Datasheet
DG2535DQ-T1-E3 Application

DG2535DQ-T1-E3 Replacement
DG2535DQ-T1-E3 Pdf

DG2535DQ-T1-E3 Pinout
DG2535DQ-T1-E3 Image

DG2535DQ-T1-E3 Picture
DG2535DQ-T1-E3 In Stock

DG2535DQ-T1-E3 Distributor
DG2535DQ-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
2632
N-Channel UltraFET Trench MOSFET 75V, 50A, 16mΩ
35071
TVS DIODE 10UDFN
3128
CAP ALUM POLY 330UF 20% 16V T/H
10320
Digital Video Clock Source
924
DIODE ZENER 39V 500MW SOD123
39400