Search
Filters

DG2753DN-T1-E4

IC SWITCH TRIPLE SPDT 16QFN
Manufacturer: Vishay
rohs
Availability: 65 In Stock
The DG2753DN-T1-E4 device is a SPDT IC SWITCH, manufactured by Vishay, housed in a 16-QFN (3x3) Reel - TR packing. It designed for 1.65 V to 4.3 V operation,with a on resistance of 1.2 Ohm max, and a leakage current(IS OFF)of 2nA max. The operating temperature range is -40°C to 85°C (TA) ,with 35pF channel capacitance(CS off, CD off).
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 1.2 Ohm
Channel-to-Channel Matching (ΔRon) 600 mOhm (Max)
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 60ns, 30ns
Charge Injection -25pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 2nA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014231-DG2753DN-T1-E4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 1.2 Ohm
Channel-to-Channel Matching (ΔRon) 600 mOhm (Max)
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 60ns, 30ns
Charge Injection -25pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 2nA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014231-DG2753DN-T1-E4
DG2753DN-T1-E4 Price

DG2753DN-T1-E4 Datasheet
DG2753DN-T1-E4 Application

DG2753DN-T1-E4 Replacement
DG2753DN-T1-E4 Pdf

DG2753DN-T1-E4 Pinout
DG2753DN-T1-E4 Image

DG2753DN-T1-E4 Picture
DG2753DN-T1-E4 In Stock

DG2753DN-T1-E4 Distributor
DG2753DN-T1-E4 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC VOLT DETECTOR
10000
MOSFET N-CH 500V 11.3A TO-3PF
33920
IC ASK TRANSMITTER UHF 8SOIC
549
PNP SURFACE MOUNT TRANSISTOR
3045
Hex Inverter with Schmitt Trigger Inputs
450
IC OPAMP GP 24MHZ RRO 8SOIC
115
MOSFET N-CH 60V 50A TDSON-8
1538
IC OPAMP GP 635KHZ 8SO
3434
Surface Mount Schottky Barrier Diodes
4970